EN
  • EN
  • DE

DRV5011ADDMRT

Part No DRV5011ADDMRT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4X2SON / Digital Switch Latch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±0.6mT Trip, ±3.8mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 3mA
Current - Output (Max) 30mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 135°C (TA)
Mounting SMD (SMT)
Supplier Device Package 4-X2SON (1.1x1.4)
Package / Case 4-XFDFN Exposed Pad
Base Product Number DRV5011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5011ADDMRTCT,296-DRV5011ADDMRTTR,DRV5011ADDMRT-ND,296-DRV5011ADDMRTDKR
Standard Package 250
Win Source Part Number 1164522-DRV5011ADDMRT
Ultra Librarian 3D Model Ultra Librarian DRV5011ADDMRT CAD Model

Description

The DRV5011ADDMRT is a digital latch Hall effect sensor designed by Texas Instruments, renowned for their precision and quality in the semiconductor industry. This sensor is tailored for applications that require a solution to detect the presence of a magnetic field and convert it into a digital output signal.

Key Features

  • Magnetic Sensing: The DRV5011ADDMRT offers bipolar latching magnetics, which means it can detect both north and south poles, making it versatile for various sensing applications.
  • Supply Voltage: It operates over a wide supply voltage range from 2.5V to 38V, accommodating a broad spectrum of applications from battery-powered devices to industrial equipment.
  • Output: The device provides a push-pull digital output, which eliminates the need for external pull-up resistors and simplifies the interface with microcontrollers or other logic systems.
  • Temperature Range: With an operating temperature range of -40°C to 125°C, the DRV5011ADDMRT is suitable for harsh environments and can withstand extreme conditions.
  • Package: It comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications

The DRV5011ADDMRT sensor is perfect for a variety of applications, including but not limited to:

  • Position and speed sensing in motors and encoders
  • Open and close detection in lids, doors, and windows
  • Flow meters
  • Proximity detection in consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DRV5011ADDMRT Hall effect sensor is built with the same commitment, ensuring reliable performance and longevity in the field. With Texas Instruments' extensive testing and validation processes, you can be confident in the consistent operation of this sensor in your application.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support and resources. Detailed datasheets, application notes, and design tools are available to assist in the integration of the DRV5011ADDMRT into your design projects.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.3339
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.8429
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors MAGNETIC SENSOR IC'S 20
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1768 $50.3880
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess