EN
  • EN
  • DE

IR3541MSM02TRPBF-T

Part No IR3541MSM02TRPBF-T
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1217+
Reference case QFN
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 714534-IR3541MSM02TRPBF-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3541MSM02TRPBF-T CAD Model

Description

The IR3541MSM02TRPBF-T is a synchronous buck regulator IC manufactured by International Rectifier, now part of Infineon Technologies. This regulator is designed for high-efficiency power conversion in a variety of applications, including server motherboards, notebooks, and graphic cards. It provides precise voltage regulation and advanced features for optimal performance and protection.

Applications

  • Server motherboards: Providing power to CPU and memory.
  • Notebook computers: Regulating voltage for CPU and other critical components.
  • Graphic cards: Supplying power to GPUs and memory.
  • Desktop computers: Powering various components, including CPU and memory.
  • High-performance computing systems: Providing efficient power conversion in demanding applications.

Features

  • Synchronous buck topology: High-efficiency power conversion with reduced power loss.
  • Adjustable output voltage: Programmable output voltage for flexible application.
  • Overcurrent protection (OCP): Protects the regulator and load from excessive current.
  • Overvoltage protection (OVP): Prevents damage from overvoltage conditions.
  • Undervoltage protection (UVP): Shuts down the regulator when the input voltage is too low.
  • Thermal shutdown: Protects the regulator from overheating.
  • Small package: Allows for compact circuit designs.

Benefits

  • High efficiency: Minimizes power loss and reduces heat dissipation.
  • Precise voltage regulation: Ensures stable and reliable power delivery to the load.
  • Comprehensive protection features: Protects the regulator and load from various fault conditions.
  • Simplified design: Integrated functionality reduces design complexity.
  • Improved system reliability: Robust design ensures long-term reliability.

Additional Details

The IR3541MSM02TRPBF-T is typically used with external MOSFETs to form a complete synchronous buck converter. The switching frequency, feedback compensation, and MOSFET selection are critical design parameters that affect performance. The datasheet provides detailed information regarding these parameters, as well as recommended circuit layouts. The "TRPBF" suffix indicates that the device is lead-free and compliant with RoHS standards. The "-T" suggests it is tape and reel packaging.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Micron Technology Inc.
Lowest to $16.8087
RF Micro Devices
Lowest to $2.8390
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess