EN
  • EN
  • DE

IR3081AMPBF

Part No IR3081AMPBF
Manufacturer International Rectifier
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFN-28
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
RoHS State Request Verification
Win Source Part Number 724036-IR3081AMPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3081AMPBF CAD Model

Description

The IR3081AMPBF is a synchronous buck controller manufactured by International Rectifier (now Infineon Technologies). It's designed for high-performance voltage regulation in various power supply applications.

Applications:

  • Voltage Regulator Modules (VRMs) for CPUs and GPUs.
  • DC-DC converters.
  • Power supplies for servers and workstations.
  • Telecommunications equipment.
  • Industrial power supplies.

Features:

  • Synchronous Buck Controller. High efficiency step-down conversion.
  • PWM Control. Provides precise voltage regulation.
  • Adjustable Output Voltage. Allows for flexible design.
  • Overcurrent Protection (OCP). Protects the load and the power supply.
  • Overvoltage Protection (OVP). Prevents damage from excessive voltage.
  • Undervoltage Protection (UVP). Ensures proper operation within voltage limits.
  • Thermal Shutdown Protection (OTP). Protects the controller from overheating.
  • Phase shedding. Improves light-load efficiency.

Benefits:

  • High Efficiency. Reduces power losses and improves energy efficiency.
  • Precise Voltage Regulation. Ensures stable and reliable operation of the load.
  • Robust Protection. Protects the power supply and the load from various fault conditions.
  • Flexible Design. Adjustable output voltage and other parameters allow for customization.
  • Enhanced Reliability. Protection features and robust design ensure long-term performance.

Additional Details:

The IR3081AMPBF utilizes advanced control techniques to achieve high efficiency and precise voltage regulation. It typically requires external MOSFETs for switching. The switching frequency is adjustable, allowing for optimization of efficiency and transient response. The controller supports various protection features, such as overcurrent, overvoltage, undervoltage, and thermal shutdown, ensuring robust and reliable operation. The specific input voltage range, output voltage range, and switching frequency are detailed in the Infineon datasheet. It is often used in applications where high efficiency and precise voltage regulation are critical, such as powering sensitive electronic components. Proper layout and component selection are essential for achieving optimal performance. Compensation networks are used to stabilize the control loop and prevent oscillations. The integrated thermal shutdown feature protects the device from damage in over-temperature conditions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5179 $82.5537
6+ $22.5791 $135.4746
8+ $21.8734 $174.9872
11+ $21.1677 $232.8447
15+ $20.4620 $306.9300
19+ $18.3449 $348.5531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess