EN
  • EN
  • DE

CC2430F128RTC

Part No CC2430F128RTC
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series CC2430
Package Tube
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name CC2430
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Other Part Number 296-23430-5, 296-23430-5-NDR, CC2430F128RTC-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866002-CC2430F128RTC
Ultra Librarian 3D Model Ultra Librarian CC2430F128RTC CAD Model

Description

The Texas Instruments CC2430F128RTC is a highly integrated and powerful wireless microcontroller solution, designed to facilitate the development of robust and efficient RF applications. This product combines the benefits of a leading-edge RF transceiver with an industry-standard enhanced 8051 microcontroller, and an extensive set of features to create a versatile platform suitable for a wide array of wireless communication tasks.

Key Features

  • Integrated RF Transceiver: At the heart of the CC2430F128RTC lies a high-performance RF transceiver, optimized for the 2.4 GHz IEEE 802.15.4 standard. This transceiver is capable of delivering reliable wireless communication with minimal power consumption, making it ideal for low-power applications.
  • Enhanced 8051 Microcontroller: The device is powered by an advanced 8051 microcontroller core, featuring 128KB of flash memory and 8KB of RAM. This combination provides ample storage for complex applications and sufficient runtime memory for demanding processes.
  • Real-Time Clock (RTC): The inclusion of a real-time clock allows for time-stamping, scheduled operations, and time-based functions, enhancing the capability to perform tasks that require precise timing.
  • Flexible Power Management: With multiple power modes including Power Down and Sleep, the CC2430F128RTC is engineered for energy efficiency. This ensures extended battery life in portable applications.
  • Comprehensive Development Support: Texas Instruments provides a full suite of development tools and software, including the Z-Stack protocol stack, designed for Zigbee applications. This support accelerates development and aids in bringing products to market faster.

Applications

The CC2430F128RTC is suitable for a broad range of applications, particularly those requiring wireless connectivity and low power consumption. It is often used in home automation, smart energy management, industrial monitoring, and wireless sensor networks. Its robust feature set and flexible design also make it a great choice for developing Internet of Things (IoT) devices.

Conclusion

In summary, Texas Instruments' CC2430F128RTC is a comprehensive and versatile microcontroller solution that offers a unique combination of an RF transceiver, an enhanced 8051 core, and a real-time clock. It is designed to meet the needs of developers looking to create advanced wireless applications with stringent power and timing requirements. With its extensive support and feature-rich design, the CC2430F128RTC is an excellent choice for innovators and engineers in the wireless communication space.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0515 $50.2575
13+ $8.2474 $107.2162
19+ $7.9897 $151.8043
26+ $7.7320 $201.0320
34+ $7.4742 $254.1228
45+ $6.7010 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess