EN
  • EN
  • DE

IPS2051LTRPBF

Part No IPS2051LTRPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826029-IPS2051LTRPBF
Ultra Librarian 3D Model Ultra Librarian IPS2051LTRPBF CAD Model

Description

The IPS2051LTRPBF, manufactured by International Rectifier (now Infineon Technologies), is a high-side intelligent power switch designed for automotive and industrial applications. It provides protection and control for various loads, such as lamps, solenoids, and motors. This device integrates protection features, diagnostic capabilities, and a robust power MOSFET in a compact package.

Applications

  • Automotive lighting control
  • Solenoid driving
  • Motor control
  • Industrial automation
  • Power distribution

Features

  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection
  • Open-load detection
  • Integrated diagnostics
  • High-side switch configuration

Benefits

  • Robust protection for the load and the switch
  • Diagnostic feedback for system monitoring
  • Simplified design and reduced component count
  • Improved system reliability
  • Compact package for space-constrained applications

The IPS2051LTRPBF offers comprehensive protection features, including overcurrent, overtemperature, and short-circuit protection, ensuring the safe operation of the connected load. The open-load detection feature allows for the detection of broken or disconnected loads. The integrated diagnostics provide valuable feedback on the status of the switch and the load, enabling early detection of potential issues. The high-side switch configuration simplifies the design and reduces the number of external components needed.

This intelligent power switch is designed for use in harsh automotive and industrial environments. It meets stringent quality and reliability standards. The IPS2051LTRPBF provides a cost-effective solution for protecting and controlling power distribution in a variety of applications. It enhances system reliability, simplifies design, and improves overall system safety. Its compact package makes it suitable for space-constrained applications.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess