The 48CTQ060STRRPBF is a Schottky Rectifier array from International Rectifier. It's designed for high-frequency switching power supplies and other applications requiring efficient rectification at higher currents. This device features low forward voltage drop, which minimizes power dissipation, resulting in increased system efficiency. The 'STRR' in the part number signifies that the component is supplied on tape and reel, optimized for automated assembly lines.
Applications:
- Output rectification in high-frequency switching power supplies
- Freewheeling diodes in DC-DC converters
- Reverse polarity protection
- High-frequency inverters
- Renewable energy systems (solar inverters)
Features:
- Low forward voltage drop, minimizing power losses
- High surge current capability for robust performance
- High-frequency operation suitable for modern power supplies
- Guard ring for overvoltage protection, enhancing reliability
- RoHS compliant, meeting environmental regulations
- STRR packaging, designed for automated assembly
Benefits:
- Increased system efficiency due to minimal forward voltage drop
- Reduced heat generation, leading to improved thermal management
- Enhanced reliability and lifespan of the application
- Suitability for high-frequency switching applications
- Environmentally friendly due to RoHS compliance
- Streamlined manufacturing processes with STRR packaging
Additional Details:
This Schottky rectifier array offers a maximum average forward current of 48 Amperes. The maximum repetitive peak reverse voltage is 60 Volts. The operating junction temperature ranges from -55°C to +150°C. It comes in a D2PAK package. The 48CTQ060STRRPBF part number defines voltage rating, current capacity, and packaging details intended to suit automated assembly lines. The Schottky barrier technology provides minimal switching losses and greater performance in high-frequency applications. This part is intended to offer higher power density in demanding applications and incorporates a guard ring structure for protection against overvoltage conditions and enhanced reliability. The 'PBF' suffix indicates that it is a lead-free product, conforming to environmental standards.