EN
  • EN
  • DE

36MB05A

Part No 36MB05A
Manufacturer International Rectifier
Catalog Bridge Rectifiers
Description 10 to 35 Amp Rectifier Bridges
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1128315-36MB05A
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 36MB05A CAD Model

Description

The 36MB05A is a single-phase bridge rectifier manufactured by International Rectifier (now Infineon Technologies). It is designed to convert AC (Alternating Current) voltage to DC (Direct Current) voltage efficiently. Bridge rectifiers are widely used in power supplies, adapters, and various electronic devices to provide a stable DC voltage from an AC source.

Applications:

  • Power Supplies
  • AC to DC Adapters
  • Battery Chargers
  • Motor Drives
  • Industrial Equipment

Features:

  • Single-Phase Bridge Rectifier: Converts single-phase AC voltage to DC voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • High Forward Current: Designed to handle significant forward current.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • Compact Size: Allows for easy integration into various electronic devices.

Benefits:

  • Efficient AC to DC Conversion: Provides a stable DC voltage from an AC source.
  • Reliable Performance: Designed for stable operation in various environments.
  • Reduced Power Loss: Minimizes power dissipation during rectification.
  • Simplified Circuit Design: Simplifies power supply design.
  • Versatile Applications: Adaptable for a wide range of power supply applications.

The 36MB05A bridge rectifier is constructed with high-quality diodes to ensure reliable and efficient operation. It is designed to handle significant forward current and has a high surge current capability to withstand transient voltage spikes. The low forward voltage drop minimizes power loss, improving overall efficiency. This bridge rectifier is commonly used in power supplies for consumer electronics, industrial equipment, and various other applications where a stable DC voltage is required.

Technical Specifications:

  • Type: Single-Phase Bridge Rectifier
  • Maximum Repetitive Peak Reverse Voltage: 50V
  • Maximum RMS Voltage: 35V
  • Maximum DC Blocking Voltage: 50V
  • Maximum Average Forward Rectified Current: 35A
  • Surge Current: Varies depending on duration and conditions
  • Forward Voltage Drop: Typically around 1.0V to 1.2V per diode
  • Package: MB-35

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0303 $64.2424
18+ $6.5890 $118.6020
28+ $6.3831 $178.7268
38+ $6.1772 $234.7336
49+ $5.9713 $292.5937
65+ $5.3536 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess