The 30CTQ080-1 is a high-performance Schottky rectifier from International Rectifier (now Infineon Technologies). It is designed for applications requiring efficient rectification and low forward voltage drop. Schottky rectifiers are characterized by their fast switching speed and low forward voltage, making them suitable for use in switched-mode power supplies, freewheeling diodes, and other high-frequency applications.
Applications:
- Switched-mode power supplies (SMPS)
- Freewheeling diodes
- DC-DC converters
- Reverse polarity protection
- High-frequency inverters
- Power factor correction (PFC) circuits
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- RoHS compliant
Benefits:
- Increased efficiency in power conversion
- Reduced power dissipation
- Improved thermal performance
- Enhanced system reliability
- Compact design
Detailed Specs:
The 30CTQ080-1 features a repetitive peak reverse voltage (VRRM) of 80V and an average forward current (IF(AV)) of 30A. The forward voltage drop (VF) is typically around 0.65V at the rated current. It also has a high surge current capability, allowing it to withstand transient current surges without damage. The device's construction includes a guard ring for overvoltage protection, which enhances its reliability in demanding environments. The 30CTQ080-1 is commonly available in TO-220 or similar packages, facilitating easy mounting and heat sinking. Its low forward voltage drop and fast switching characteristics make it an excellent choice for improving the efficiency of power electronic systems. The RoHS compliance ensures that the device meets environmental standards.