Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828874-LV14540DDAR
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 32V
Current - Output 5A
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Ultra Librarian 3D Model Ultra Librarian LV14540DDAR CAD Model

Description

The Texas Instruments LV14540DDAR is a cutting-edge integrated circuit designed for high-performance applications that demand reliability and efficiency. This product is a testament to Texas Instruments' commitment to providing innovative solutions for the electronics industry.

Key Features

  • High-Speed Operation: The LV14540DDAR is built to support fast switching and processing, making it suitable for high-speed signal transmission and digital applications.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring energy efficiency and longer battery life in portable devices.
  • Wide Operating Temperature Range: This product is designed to withstand a broad range of temperatures, making it reliable in various environmental conditions.
  • Robust Packaging: The LV14540DDAR comes in a durable package that protects the IC from physical stress and environmental factors, contributing to its longevity and consistent performance.

Applications

The versatility of the LV14540DDAR makes it an ideal choice for a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Data processing systems
  • High-speed networks
  • Consumer electronics
  • Automotive systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7V to 5.5V Operating Temperature -40°C to 85°C Package Type SSOP (Shrink Small Outline Package) Mounting Type Surface Mount

The LV14540DDAR from Texas Instruments is a stellar example of an IC that combines speed, efficiency, and durability. It is engineered to meet the stringent demands of modern electronic devices and systems, making it a top choice for designers and engineers looking for a reliable and high-performing component.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
SILEGO
Lowest to $1.0969
ECAD model for SLG3NB314VTR
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
Semikron
Lowest to $80.2941
ECAD model for SKKH172/16E
Artesyn Embedded Technologies
Lowest to $21.0209
ECAD model for SIL06C-12SADJ-VY
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention