Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 36
Pitch 0.050" (1.27mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through, Strain Relief
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627322-82036-6006RB
Ultra Librarian 3D Model Ultra Librarian 82036-6006RB CAD Model

You May Also Be Interested in

Amphenol Industrial Operations
E-POWER
Need more? Email Us
ECAD model for EP225011
CW Industries
CONN RCPT 14POS IDC GOLD
Need more? Email Us
ECAD model for CWR-210-14-0000
3M
CONN RCPT 12POS IDC 30AWG GOLD
Need more? Email Us
ECAD model for 45112-010030
TE Connectivity
CONN PLUG 4POS IDC 16AWG TIN
Need more? Email Us
ECAD model for 794036-4
3M
CONN SOCKET 50POS IDC 30AWG GOLD
Need more? Email Us
ECAD model for P25LE-050S-DA
Hirose Electric Co Ltd
CONN SOCKET 10POS IDC 28AWG GOLD
Need more? Email Us
ECAD model for HIF3A-10D-2.54R
JST Sales America Inc.
CONN SOCKET 15POS IDC 26AWG TIN
Lowest to $0.1416
ECAD model for 15KR-6H-P
Omron
CONN RCPT 14POS IDC 28AWG GOLD
Need more? Email Us
ECAD model for XG4M-1430
JST Sales America Inc.
CONN RCPT 6POS IDC 28AWG TIN
Lowest to $0.1831
ECAD model for 06ZR-8M-P

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention