EN
  • EN
  • DE

FT600Q-B-T

Part No FT600Q-B-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB3-16BIT SYNC FIFO 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series FT60x
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to FIFO
Interface FIFO
Standards USB 3.0
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Base Product Number FT600Q
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847238-FT600Q-B-T
Ultra Librarian 3D Model Ultra Librarian FT600Q-B-T CAD Model

Description

The FT600Q-B-T is a cutting-edge USB 3.1 Gen 1 to FIFO interface bridge chip designed by Future Technology Devices International Ltd (FTDI). This high-performance chip is part of FTDI's expansive USB interface product line, known for their reliability and ease of use. The FT600Q-B-T provides a seamless and efficient bridge between USB interfaces and FIFO buses, making it an ideal solution for applications requiring high-speed data transfer capabilities.

Key Features:

  • USB 3.1 Gen 1 Interface: The device supports USB 3.1 Gen 1 SuperSpeed operation at 5 Gbps, which is ten times faster than USB 2.0, ensuring rapid data transfer for applications that demand high throughput.
  • FIFO Interface: The chip offers a flexible, multi-channel FIFO interface with data burst transfer support, significantly enhancing data streaming efficiency.
  • Configurable Channels: It features four configurable channels that can be set up for flexible design options, accommodating a variety of system requirements.
  • High Data Bandwidth: With up to 400 MB/s of data bandwidth, the FT600Q-B-T is capable of handling large volumes of data, making it particularly suitable for data-intensive applications.
  • Compatibility: The device is compatible with both USB 2.0 and USB 3.1 Gen 1 hosts, ensuring broad application reach and ease of integration into existing systems.
  • Package and Temperature Range: The FT600Q-B-T comes in a 56-pin QFN package and operates over an industrial temperature range of -40°C to 85°C, making it robust for various industrial environments.

Applications:

The FT600Q-B-T is well-suited for a wide range of applications, including but not limited to:

  • High-speed data logging and signal processing
  • Video and image transfer and processing
  • High-resolution scanner data transfer
  • Industrial control and automation
  • Medical imaging systems

With its advanced features and high-speed capabilities, the FT600Q-B-T from FTDI is an excellent choice for developers and engineers looking to enhance their system's data transfer efficiency and performance.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0972 $69.2916
6+ $18.9515 $113.7090
9+ $18.3593 $165.2337
12+ $17.7670 $213.2040
15+ $17.1748 $257.6220
20+ $15.3981 $307.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,358 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess