The Intel SB80486DX2-50 is a 50 MHz 80486DX2 microprocessor. This CPU was a significant advancement in its time, offering a substantial performance boost over its predecessors. The 'DX2' designation indicates that it employs clock-doubling technology, running internally at twice the speed of the system bus. This allowed for faster processing while maintaining compatibility with existing motherboard infrastructure.
Applications:
- Desktop PCs for general computing tasks.
- Workstations used for CAD, graphic design, and software development.
- Embedded systems requiring moderate processing power.
Features:
- 50 MHz Clock Speed: Provides a relatively fast processing speed for its generation.
- Clock-Doubling Technology: Enables the CPU to run internally at twice the system bus speed.
- Integrated Math Coprocessor: Accelerates floating-point calculations.
- 8KB Internal Cache: Stores frequently accessed data for faster retrieval.
- 32-bit Architecture: Allows for efficient processing of 32-bit data.
Benefits:
- Improved performance in applications that rely heavily on the CPU.
- Enhanced floating-point performance due to the integrated math coprocessor.
- Increased system responsiveness and overall user experience.
- Compatibility with existing 486 motherboards, providing an upgrade path for older systems.
Additional Details:
The SB80486DX2-50 is based on the Intel 80486 architecture. It features a 32-bit data bus and a 32-bit address bus, allowing it to access up to 4GB of RAM. The integrated math coprocessor supports IEEE 754 floating-point standards. The 8KB internal cache is a unified cache, meaning it stores both instructions and data. This processor requires a 5V power supply. Its introduction significantly boosted the performance of personal computers in the early to mid-1990s, making it a popular choice for both home and business users. The clock doubling technology was a key innovation, enabling faster processing speeds without requiring a complete redesign of motherboard chipsets and infrastructure. This made it a cost-effective upgrade option for many users at the time.