Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 834603-QG5000P
Ultra Librarian 3D Model Ultra Librarian QG5000P CAD Model

Description

The 834603-QG5000P is an integrated circuit memory controller designed for use in electronic devices from Intel.

  • Category: Integrated Circuits (ICs) - Memory - Controllers
  • Package Type: Bulk
  • Standard Package: 1 piece
  • MSL Level: 3
  • Shelf Life: 168 hours
  • REACH Status: Vendor Undefined
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Texas Instruments
POWER MONITORING AND SWITCHING CONTROLLER FOR 3.3-V SRAM
Lowest to $7.4841
ECAD model for BQ2205LYPWR
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
ECAD model for DS1321S
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
ECAD model for FW82801CA
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
Lowest to $4.1149
ECAD model for BQ2201SN
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $19.5582
ECAD model for MXD1210EWE+
Maxim Integrated
IC CONTROLLER NV BW/RST 16-SOIC
Lowest to $31.7465
ECAD model for DS1312S+T&R
Rohm Semiconductor
IC RAM CTLR CD PLAYER QFP
Need more? Email Us
ECAD model for BU9346K
Maxim Integrated
IC SMARTSOCKET 256K/1M 32-DIP
Need more? Email Us
ECAD model for DS1213D
Maxim Integrated
IC CONTROLLER CHIP NV IND 8-DIP
Need more? Email Us
ECAD model for DS1210N+

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention