Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series *
Package Bulk
Product Status Active
Standard Package 16 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 134154-FW82801CA
Ultra Librarian 3D Model Ultra Librarian FW82801CA CAD Model

Description

The Intel FW82801CA is an integrated circuit memory controller designed for use in electronic devices. It belongs to the category of Integrated Circuits (ICs) - Memory - Controllers. This product is part of the Intel series and comes in a bulk package.

  • Standard Package Quantity: 16 pieces
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Intel
  • Status: Active

You May Also Be Interested in

Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us
ECAD model for LE82946GZ
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
ECAD model for DS1321S
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $13.0388
ECAD model for 4MX0121VA13AVG8
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
Lowest to $4.1149
ECAD model for BQ2201SN
Rohm Semiconductor
IC DRAM CONTROLLER QFP44
Lowest to $12.7277
ECAD model for BU9348K
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
ECAD model for DS1218S
Intel
Lowest to $95.3435
ECAD model for P82C0816
Maxim Integrated
IC CTRL NV W/BATT MON 5V 20TSSOP
Need more? Email Us
ECAD model for DS1321E+T&R
Texas Instruments
POWER MONITORING AND SWITCHING CONTROLLER FOR 3.3-V SRAM
Lowest to $7.4841
ECAD model for BQ2205LYPWR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention