EN
  • EN
  • DE

PXA250C0C400

Part No PXA250C0C400
Manufacturer Intel
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226533-PXA250C0C400
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXA250C0C400 CAD Model

Description

The Intel PXA250C0C400 is a processor belonging to the Intel XScale family. It is designed for use in mobile devices and embedded systems, offering a balance of performance and power efficiency.

Applications

  • Personal Digital Assistants (PDAs)
  • Smartphones
  • Handheld Gaming Devices
  • Industrial Control Systems
  • Portable Media Players

Features

  • XScale Microarchitecture: Based on the ARMv5TE instruction set, it delivers high performance with low power consumption.
  • Clock Speed: Operates at various clock speeds, configurable to optimize power usage.
  • Memory Interface: Supports SDRAM and Flash memory interfaces, enabling efficient data access.
  • Integrated Peripherals: Includes built-in interfaces such as UART, USB, and GPIO, reducing the need for external components.
  • Power Management: Advanced power management features allow for dynamic voltage and frequency scaling, extending battery life.
  • Cache Memory: Features on-chip L1 and L2 caches, improving data access speeds and overall performance.

Benefits

  • Enhanced Performance: The XScale architecture ensures rapid execution of tasks, providing a responsive user experience.
  • Low Power Consumption: Optimized for mobile devices, it minimizes power usage, prolonging battery life.
  • Compact Design: The integrated peripherals reduce board space requirements, enabling smaller and more portable devices.
  • Development Support: Intel provides comprehensive development tools and software libraries, streamlining the application development process.
  • Reliability: Designed for robust performance in demanding environments, ensuring reliable operation over extended periods.

Technical Specifications

The PXA250C0C400 processor typically includes a 32-bit ARMv5TE core, operates at a clock speed between 200MHz and 400MHz, and supports various memory configurations. It also includes integrated power management units and a range of I/O interfaces for connectivity and control. This makes it suitable for applications requiring a blend of processing power and energy efficiency.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess