Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1211118-EP3SL150F1152C4NES
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP3SL150F1152C4NES CAD Model

Description

The Intel EP3SL150F1152C4NES is a Stratix III FPGA known for its combination of high performance, low power consumption, and advanced features. It's designed to meet the needs of various applications across industries, providing substantial logic density and flexibility for custom hardware implementation.

Applications:

  • Wireless Communications: Used in base stations and other wireless infrastructure equipment for signal processing, channel coding, and modulation/demodulation.
  • Wired Networking: Employed in routers, switches, and network interface cards (NICs) for packet processing, traffic management, and protocol acceleration.
  • Video and Image Processing: Applied in video encoding/decoding, image recognition, and medical imaging systems for real-time processing and analysis.
  • Industrial Automation: Integrated into industrial controllers, motor drives, and robotics for precise control and high-speed data acquisition.
  • Aerospace and Defense: Utilized in radar systems, electronic warfare, and embedded computing for signal processing and high-performance computing.

Features:

  • Logic Elements: Provides approximately 150,000 logic elements, enabling the implementation of complex digital designs.
  • Memory Blocks: Includes embedded memory blocks (TriMatrix memory) for on-chip data storage, offering flexibility and performance for memory-intensive applications.
  • DSP Blocks: Incorporates dedicated Digital Signal Processing (DSP) blocks for high-performance arithmetic operations in signal processing and algorithm acceleration.
  • Clock Management: Features advanced clock management circuitry, including PLLs (Phase-Locked Loops), for clock synthesis and distribution, ensuring timing accuracy and stability.
  • I/O Interfaces: Supports a wide range of I/O standards, including LVDS, HSTL, and SSTL, allowing for flexible connectivity to external devices and systems.
  • Package: Housed in a 1152-pin FineLine BGA (FBGA) package, providing a high pin count for extensive I/O connectivity.

Benefits:

  • High Performance: Enables high-speed operation and real-time processing, suitable for demanding applications.
  • Low Power Consumption: Optimized for low power consumption, reducing system power requirements and cooling costs.
  • Flexibility: Allows for custom hardware implementation and reconfiguration, providing flexibility to adapt to changing requirements.
  • Integration: Integrates logic, memory, and DSP functions on a single chip, reducing system complexity and board space.
  • Time-to-Market: Accelerates product development with comprehensive design tools and support.

Additional Details:

The EP3SL150F1152C4NES FPGA operates over a specific temperature range, and its power management features allow for optimization of power consumption based on application requirements. It's programmed using standard hardware description languages (HDLs) like VHDL or Verilog, and Intel provides design tools and support for development and debugging.

You May Also Be Interested in

Pulse
Transformers Audio & Signal 1000BASET SMD Nonpoe 1-PORT
Need more? Email Us
ECAD model for H5019BNLT
California Micro Devices Corp
Need more? Email Us
ECAD model for G65SC51P4
STMicroelectronics
Need more? Email Us
ECAD model for IMS1620S55
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for GAL20V825QJ
Lattice Semiconductor Corporation
ICEPROG ADAPTER FOR CM225 / ICEPROGM1050-01 iCEprog Desktop Programmer series Socket Module - BGA
Need more? Email Us
ECAD model for ICESABCM225-01
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Lowest to $0.3792
ECAD model for FRU160-30F
Bosch Sensortec
Bosch Carbide Tipped Glass and Tile Bit Set 4 pc
Need more? Email Us
ECAD model for GT2000
Renesas Electronics America
Need more? Email Us
ECAD model for IDT54FCT191DB
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 5.5dB, 14.5 15.3GHz, 825mA
Need more? Email Us
ECAD model for FLM1415-3F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention