EN
  • EN
  • DE

MD27256-25/B

Part No MD27256-25/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003208-MD27256-25/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD27256-25/B CAD Model

Description

The Intel MD27256-25/B is a high-performance 256K (32K x 8) bit Electrically Programmable Read Only Memory (EPROM). This EPROM offers fast access times and low power consumption, making it suitable for a variety of embedded systems and memory applications.

Applications:

  • Embedded Systems
  • Industrial Control Equipment
  • Computer Peripherals
  • Microcontroller Program Storage
  • Data Logging Systems

Features:

  • High Density: 256K (32K x 8) bit storage capacity.
  • Fast Access Time: 25ns access time.
  • Low Power Consumption: Operates at a low power level, suitable for battery-powered applications.
  • Electrically Programmable: Can be programmed electrically, allowing for easy updates and modifications.
  • TTL Compatibility: Fully TTL compatible inputs and outputs.
  • Tri-State Output: Allows for easy memory expansion.
  • Single +5V Power Supply: Requires only a single +5V power supply for operation.

Benefits:

  • Improved System Performance: Fast access times ensure quick data retrieval, enhancing overall system performance.
  • Reduced Power Consumption: Low power requirements extend battery life in portable applications.
  • Simplified System Design: TTL compatibility and single power supply requirement simplify integration into existing systems.
  • Flexible Memory Solution: Electrically programmable, enabling easy firmware updates and system modifications.
  • Reliable Data Storage: Provides non-volatile memory storage, ensuring data retention even when power is off.

The MD27256-25/B EPROM is packaged in a standard 28-pin DIP (Dual In-line Package) or surface mount package. It is designed for applications requiring high-density, fast, and low-power non-volatile memory. The device's electrical specifications include an operating voltage of 5V ± 10%, and its programming requires specific voltage and timing parameters, as detailed in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1103
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess