EN
  • EN
  • DE

P8397BH

Part No P8397BH
Manufacturer Intel
Catalog Specialized ICs
Description COMMERCIAL/EXPRESS HMOS MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266897-P8397BH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8397BH CAD Model

Description

The Intel P8397BH is a microcontroller that likely falls within Intel's embedded systems product line. While specific detailed documentation for this exact part number may be limited due to its age, it can be inferred that it serves as a processing unit for various applications based on similar Intel microcontrollers from the same era.

Applications

  • Embedded control systems
  • Industrial automation equipment
  • Early PC peripherals (e.g., keyboard controllers)
  • Instrumentation and measurement devices

Features

  • 8-bit or 16-bit architecture (depending on the specific implementation)
  • On-chip memory (ROM and/or RAM) for program storage and data processing
  • Peripheral interfaces, such as parallel I/O ports, serial communication interfaces (e.g., UART), and timer/counters
  • Interrupt handling capabilities for responding to real-time events
  • Low-power operation for battery-powered applications
  • Clock generation circuitry for timing and synchronization

Benefits

  • Compact size and integration for space-constrained applications
  • Real-time control capabilities for responsive operation
  • Flexibility in configuring peripheral interfaces for diverse applications
  • Reduced system cost due to integrated features
  • Reliable performance in harsh environments

Additional Details

Given that this microcontroller is an older part, finding precise specifications may be challenging. However, it is expected to operate within a specified voltage range (e.g., 5V) and temperature range. The packaging is likely a DIP (Dual In-line Package) or a similar through-hole package for easy mounting on printed circuit boards. The clock speed and memory capacity would vary based on the specific version of the P8397BH.

For those working with legacy systems that utilize the P8397BH, it is essential to consult available datasheets and application notes to ensure proper operation and compatibility. Replacement or upgrade options may be available, but careful consideration must be given to pinout, functionality, and electrical characteristics to ensure a seamless transition.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess