EN
  • EN
  • DE

TC-CAPS-4005-8CS5655

Part No TC-CAPS-4005-8CS5655
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK CAP GRAY 6.4MM / Heat Shrink Cap Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Raychem Cable Protection
Series TC
Package Bulk
Type Cap
Color Gray
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 0.250" (6.35mm)
Large Diameter Recovered 0.100" (2.54mm)
Total Length Supplied 1.125" (28.58mm)
Total Length Recovered 0.550" (13.97mm)
Base Product Number TC-CAPS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 526003N010
Standard Package 1,000
Win Source Part Number 1053361-TC-CAPS-4005-8CS5655
Ultra Librarian 3D Model Ultra Librarian TC-CAPS-4005-8CS5655 CAD Model

Description

The TE Connectivity Raychem Cable Protection TC series is a heat shrink cap designed for use in cables and wires management.

  • Cap: TC-CAPS-4005-8CS5655 cap
  • Large diameter supplied: 0.250 inch (6.35mm)
  • Large diameter recovered: 0.100 inch (2.54mm)
  • Material: polyolefin (PO), semi-rigid material
  • Color: gray
  • Packaging: supplied in bulk packaging
  • Standard package: 1,000

You May Also Be Interested in

TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Need more? Email Us
TE Connectivity
ENC-22/ADH-0
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess