Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928691-N82C08-20
Ultra Librarian 3D Model Ultra Librarian N82C08-20 CAD Model

Description

The N82C08-20 is a controller integrated circuit from Intel.

  • Category: Memory Controllers
  • Controller Type: Dynamic RAM (DRAM)
  • Voltage Range: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package: Bulk
  • Standard Package: 1 piece
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Product Status: Active
  • Manufacturer: Intel

You May Also Be Interested in

Maxim Integrated
IC CONTROLLER CHIP NV IND 8-DIP
Need more? Email Us
ECAD model for DS1210N+
Rohm Semiconductor
IC RAM CTLR CD PLAYER QFP
Need more? Email Us
ECAD model for BU9346K
Maxim Integrated
IC CONTROLLER NV 16-CHIP 28-PLCC
Need more? Email Us
ECAD model for DS1212Q
Maxim Integrated
IC CONTROLLER NV 16-CHIP 28-DIP
Lowest to $39.2203
ECAD model for DS1212
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
Lowest to $4.1149
ECAD model for BQ2201SN
Texas Instruments
IC CTRLR SRAM NONVOLITL 16-TSSOP
Lowest to $7.3722
ECAD model for BQ2205LYPW
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $13.0388
ECAD model for 4MX0121VA13AVG8
Maxim Integrated
IC CONTROLLER NV BW/RST 16-SOIC
Lowest to $31.7465
ECAD model for DS1312S+T&R
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
ECAD model for FW82801CA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention