EN
  • EN
  • DE

BQ2205LYPW

Part No BQ2205LYPW
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description IC CTRLR SRAM NONVOLITL 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Controller Type Nonvolatile SRAM
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number BQ2205
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571404-BQ2205LYPW
Ultra Librarian 3D Model Ultra Librarian BQ2205LYPW CAD Model

Description

The Texas Instruments BQ2205LYPW is a state-of-the-art battery management IC designed for precision charging and monitoring of single-cell lithium-ion or lithium-polymer batteries. This advanced chip is an ideal solution for portable electronic devices where efficient and reliable battery performance is critical.

Key Features

  • High-Accuracy Voltage Regulation: The BQ2205LYPW provides precise voltage control to maximize battery life and ensure safe operation within the battery's voltage specifications.
  • Integrated Safety Features: With built-in safety mechanisms such as overcharge protection, temperature monitoring, and under-voltage lockout, the BQ2205LYPW ensures the protection of the battery and the device it powers.
  • Low Power Consumption: Designed for energy efficiency, it features a low quiescent current that extends the battery life in portable applications.
  • Flexible Charging Options: The IC supports multiple charging profiles, making it adaptable to various battery chemistries and capacities.
  • Charge Status Indicators: It includes status outputs that can be used to drive LEDs or interface with a host processor to indicate charge states and progression.

Applications

The BQ2205LYPW is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • Bluetooth headsets and accessories

Technical Specifications

The BQ2205LYPW operates over a wide temperature range and comes in a compact TSSOP package. It requires minimal external components, facilitating a simplified design and rapid deployment in product development.

Quality and Support

As with all Texas Instruments products, the BQ2205LYPW is backed by comprehensive technical support and documentation. Customers can rely on Texas Instruments' quality and expertise to integrate this IC into their products with confidence, knowing they are using one of the most reliable and well-supported battery management solutions on the market.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Intel
DRAM CONTROLLER, 64M X 16, CMOS,
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8168 $52.3512
21+ $4.7728 $100.2288
33+ $4.6237 $152.5821
45+ $4.4745 $201.3525
58+ $4.3254 $250.8732
78+ $3.8779 $302.4762
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess