EN
  • EN
  • DE

INTEL SRF7M - Intel E-2276G (3.80GHz/6C/80W) CPU

Part No INTEL SRF7M - Intel E-2276G (3.80GHz/6C/80W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2276G (3.80GHz/6C/80W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423151-INTEL SRF7M - Intel E-2276G (3.80GHz/6C/80W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF7M - Intel E-2276G (3.80GHz/6C/80W) CPU CAD Model

Description

The INTEL SRF7M, or Intel E-2276G CPU, marks a notable entry into Intel’s lineup of processors designed for mid-range servers and workstations, offering an excellent balance of power, efficiency, and cost. Operating at a base frequency of 3.80 GHz, this hexa-core (6 cores) processor is engineered to deliver high computational speeds and robust multi-processing capability, essential for computing environments requiring high throughput and efficient multitasking. With a TDP of 80W, it represents an optimal solution for systems that need to maintain lower power consumption without compromising on performance. This makes the E-2276G particularly attractive for small to medium-sized enterprise applications, where energy efficiency and operational cost reduction are priorities. The CPU includes Intel’s UHD Graphics P630, providing decent onboard graphics capabilities that can serve basic graphical tasks within workstations without the need for an additional discrete graphics card. This feature is especially beneficial for applications in design, light video editing, or software development environments where visual representation is required, but the graphical demands are not excessively high. This processor is fortified with 12MB of smart cache, enhancing the efficiency of data retrieval and reducing latency in tasks that frequently access the same data sets. It supports DDR4 memory, ensuring faster data processing and improved system performance in complex multitasking environments. It also comes equipped with Intel’s Hyper-Threading Technology, enabling each processor core to handle two threads simultaneously, effectively doubling the processing capacity for threaded applications. This capability, combined with the processor's substantial single-core performance, ensures that it can handle a variety of workloads, from server management to industrial applications, with ease. Furthermore, it includes advanced Intel features like vPro Technology, which offers enhanced security and manageability capabilities, making it a reliable choice for enterprise environments where data protection and remote administration are paramount. In summary, the INTEL SRF7M - Intel E-2276G CPU stands out as a versatile, efficient, and powerful option for businesses looking for a mid-range processor that can support a wide range of applications, from computational tasks to graphics-oriented workloads, all while keeping power consumption in check.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess