EN
  • EN
  • DE

INTEL SR327 - INTEL E3-1240v6 (3.70GHz - 8MB) CPU

Part No INTEL SR327 - INTEL E3-1240v6 (3.70GHz - 8MB) CPU
Manufacturer Intel
Catalog CPU
Description INTEL E3-1240v6 (3.70GHz - 8MB) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423195-INTEL SR327 - INTEL E3-1240v6 (3.70GHz - 8MB) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR327 - INTEL E3-1240v6 (3.70GHz - 8MB) CPU CAD Model

Description

The INTEL SR327 with the Intel E3-1240v6 processor is a high-performance, power-efficient CPU designed for small to medium-sized business servers and professional workstations. Operating at a high clock speed of 3.70GHz, this quad-core processor provides a solid foundation for handling demanding tasks and applications with efficiency and speed. The 8MB smart cache further streamlines performance by reducing the time needed to access frequently used data, allowing for quicker data processing and improved overall system responsiveness. With a thermal design power (TDP) of just 72W, it combines high performance with low power consumption, exemplifying Intel's commitment to energy efficiency. This processor embraces Intel Hyper-Threading Technology, enabling it to process up to 8 threads simultaneously, which enhances multitasking capabilities and boosts productivity by allowing more processes to be executed concurrently. It also features Intel Turbo Boost Technology 2.0, which intelligently increases the processor's speed whenever the workload demands additional performance, ensuring optimal efficiency and performance across a variety of applications and tasks. The E3-1240v6 is built on Intel's stable and versatile platform, ensuring compatibility with a wide range of hardware and software solutions and making it a reliable choice for businesses aiming to upgrade their computational capabilities with a processor that offers both powerful performance and energy efficiency.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess