EN
  • EN
  • DE

INTEL SRFBM - Intel Xeon Silver 4208 8C 2.1GHz/85W Processor

Part No INTEL SRFBM - Intel Xeon Silver 4208 8C 2.1GHz/85W Processor
Manufacturer Intel
Catalog CPU
Description Intel Xeon Silver 4208 8C 2.1GHz/85W Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423173-INTEL SRFBM - Intel Xeon Silver 4208 8C 2.1GHz/85W Processor
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFBM - Intel Xeon Silver 4208 8C 2.1GHz/85W Processor CAD Model

Description

The Intel Xeon Silver 4208 CPU is a part of the advanced Intel Xeon Scalable processor family, designed specifically for the demands of enterprise infrastructure and multi-cloud environments. It operates at a base frequency of 2.1GHz and contains 8 cores, enabling efficient multitasking and parallel processing capabilities. With 85 watts of thermal design power (TDP), it is engineered for energy efficiency, crucial for reducing operational costs in data centers. This processor supports Intel Hyper-Threading Technology, effectively doubling the thread count to improve workload throughput and processing efficiency. It's also equipped with Intel's Turbo Boost Technology, which dynamically increases the processor's operating frequency to enhance performance as needed. The Xeon Silver 4208 supports advanced security technologies and Intel's Virtualization Technology, making it ideal for virtualized environments, providing users with improved security, manageability, and flexibility. This processor is designed for scalability, allowing easy integration into existing infrastructure, making it a versatile choice for growing businesses and enterprise applications requiring a balance of performance, energy efficiency, and value.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess