EN
  • EN
  • DE

INTEL SRF91 - INTEL Gold 6252 (2.1GHz - 24C) CPU

Part No INTEL SRF91 - INTEL Gold 6252 (2.1GHz - 24C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6252 (2.1GHz - 24C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423165-INTEL SRF91 - INTEL Gold 6252 (2.1GHz - 24C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF91 - INTEL Gold 6252 (2.1GHz - 24C) CPU CAD Model

Description

The INTEL Gold 6252 CPU, part of Intel's 2nd generation Xeon Scalable processors, features a robust 24-core setup running at a base frequency of 2.1GHz. This advanced processor is engineered to deliver high-level performance, scalability, and resource efficiency in data center and enterprise applications. Its extensive core count, combined with a sizeable 35.75MB cache, enables it to handle immense parallel workloads effortlessly, making it an ideal choice for virtualized environments, high-performance computing (HPC), and cloud applications. The chip's thermal design power (TDP) stands at 150W, reflecting its capability to tackle demanding applications while maintaining energy efficiency. This CPU supports Intel's Deep Learning Boost technology, enhancing AI and deep learning inference performance. Additionally, it includes support for DDR4 memory up to 2933MHz, allowing for high-speed data processing and transfer rates. The Gold 6252 also features Intel's Turbo Boost Technology 2.0, enabling it to automatically increase its clock speed beyond the base frequency to adapt to workload demands while staying within thermal and power limits. Integrated with Intel's Mesh Architecture, it ensures efficient data and instruction transfers across different parts of the processor, enhancing both performance and bandwidth. The processor fits into the FCLGA3647 socket and is compatible with the Intel C620 series chipset, making it a powerful and versatile heart for next-generation data centers and enterprise systems that demand exceptional performance, security, and agility.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess