EN
  • EN
  • DE

FJ8067702739738S R343

Part No FJ8067702739738S R343
Manufacturer Intel
Catalog CPU
Description FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Product Category CPU - Central Processing Units
RoHS Details
Product Mobile Processors
Core Intel Core i3
Data Bus Width 64 bit
Number of Cores 2 Core
Package / Case FCBGA-1356
Maximum Clock Frequency 2.4 GHz
Cache Memory 3 MB
Number of Threads 4 Thread
TDP - Max 15 W
Memory Size 32 GB
Memory Type DDR4-2133, LPDDR3-1866, DDR3L-1600
System Bus Speed 4 GT/s
Family Intel Core i3
Code Name Kaby Lake
Processor Series Intel Core i3-7100U
Embedded Options Embedded
Maximum Operating Temperature + 100 C
Packaging Tray
Brand Intel
CPU Configuration - Max 1 Configuration
ECC Memory Supported Non-Supported
Intel Hyper-Threading Technology With HT Technology
Intel Virtualization Technology - VT With VT
Lithography - Process Technology 14 nm
Moisture Sensitive Yes
Mounting Style SMD/SMT
Number of Displays Supported 3 Display
Number of Memory Channels 2 Channel
Number of PCI Express Lanes 12 Lane
PCIe Configurations 1 x 4, 2 x 2, 1 x 2 + 2 x 1, 4 x 1
PCIe Revision Revision 3.0
Product Type CPU - Central Processing Units
Series i3-7100U
Factory Pack Quantity Factory Pack Quantity 1
Subcategory Embedded Processors & Controllers
Tradename Core i3
Part # Aliases 953354
Ultra Librarian 3D Model Ultra Librarian FJ8067702739738S R343 CAD Model

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess