EN
  • EN
  • DE

INTEL E5-1410 - Intel E5-1410 2.8GHz 4C 10M 80W

Part No INTEL E5-1410 - Intel E5-1410 2.8GHz 4C 10M 80W
Manufacturer Intel
Catalog CPU
Description Intel E5-1410 2.8GHz 4C 10M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423362-INTEL E5-1410 - Intel E5-1410 2.8GHz 4C 10M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-1410 - Intel E5-1410 2.8GHz 4C 10M 80W CAD Model

Description

The Intel E5-1410 processor is part of Intel's Xeon processor E5 family, specifically designed for entry-level servers and workstations. It delivers efficient performance and reliability for small businesses and professional workloads, offering a cost-effective solution without compromising on the quality expected from Intel's server-grade hardware. This quad-core processor operates at a base frequency of 2.8GHz, providing a robust platform for single and multi-threaded applications. It includes 10MB of smart cache, effectively reducing latency and enhancing the speed at which the processor can access data. The E5-1410 processor has a low Thermal Design Power (TDP) of 80W, making it an energy-efficient choice for businesses concerned about power consumption and looking to decrease their operational costs. This CPU supports Intel's Hyper-Threading Technology, allowing it to manage two threads per core, essentially doubling its processing capability for certain applications and increasing overall system productivity. It also features Intel's Virtualization Technology (VT-x), enabling more efficient usage of hardware resources by dividing a hardwares's capabilities into multiple environments through virtualization. This makes the E5-1410 a fitting option for small-scale virtualized environments where resource optimization is crucial. Although it lacks some of the high-end features found in later Xeon models, the Intel E5-1410 remains a reliable cornerstone for building server solutions aimed at small businesses or for professionals seeking a workstation that can handle demanding tasks without a high cost.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess