EN
  • EN
  • DE

GL82B250 SR2WC

Part No GL82B250 SR2WC
Manufacturer Intel
Catalog OEM Parts (F - I)
Description Dgpm IC Cs Intel B8250 Pchb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032966-GL82B250 SR2WC
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GL82B250 SR2WC CAD Model

Description

The Intel GL82B250 SR2WC is a Mobile Chipset. These chipsets are essential components on a laptop motherboard and are responsible for a variety of functions, including managing communication between the CPU, memory, storage, and other peripherals. The 'SR2WC' is likely the sSpec code, which is a unique identifier for a specific stepping and configuration of the chipset.

Applications

  • Laptops: This chipset is used as a core component in the design and manufacturing of laptop computers.
  • Notebooks: It is integrated into notebook computers to manage various functionalities and communication between different components.
  • Mobile Workstations: Found in high-performance mobile workstations that require robust chipset capabilities for demanding applications.

Features

  • Integrated I/O Controller: Manages input/output operations for peripherals such as USB, SATA, and PCIe.
  • Power Management: Provides power management features to optimize energy consumption and extend battery life.
  • PCIe Support: Supports PCIe lanes for connecting high-speed devices like graphics cards and SSDs.
  • SATA Support: Includes SATA interfaces for connecting storage devices such as HDDs and SSDs.
  • USB Support: Offers USB ports for connecting various USB devices.

Benefits

  • Enhanced System Performance: Improves overall system performance by efficiently managing communication between different components.
  • Improved Power Efficiency: Optimizes power consumption to extend battery life in mobile devices.
  • Increased Connectivity: Provides a variety of interfaces for connecting peripherals and storage devices.
  • Reliable Operation: Ensures stable and reliable operation of the laptop or notebook.

Additional Details

The Intel GL82B250 chipset is designed for mobile platforms, offering a balance of performance, power efficiency, and connectivity. The specific features and capabilities may vary depending on the exact configuration and the other components it's paired with on the motherboard. Chipsets like this are critical for the overall functionality of a laptop, handling tasks ranging from memory management to peripheral communication. For detailed specifications and compatibility information, it is essential to refer to the documentation provided by Intel or the laptop manufacturer. The sSpec code (SR2WC) can be used to identify the exact stepping and features of the chipset.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess