Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954308-FH806530145563
Series *
Ultra Librarian 3D Model Ultra Librarian FH806530145563 CAD Model

Description

The FH806530145563 is an Intel microprocessor designed for embedded applications. Based on the part number and the category, it is likely a member of the Intel Xeon or Core processor family intended for use in servers, industrial PCs, and other embedded systems. Specific details require further search, but it would be a multi-core processor designed for efficient performance.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), industrial PCs, and robotic systems.
  • Networking Infrastructure: Employed in network appliances, routers, switches, and firewalls.
  • Medical Imaging: Utilized in medical imaging equipment, such as MRI machines and CT scanners.
  • Digital Signage: Found in digital signage players and interactive kiosks.
  • Transportation Systems: Used in transportation systems, such as train control systems and traffic management systems.

Features:

  • Multi-Core Architecture: Features multiple processing cores for parallel processing.
  • Integrated Graphics: May include integrated graphics processing unit (GPU) for display capabilities.
  • Advanced Instruction Sets: Supports advanced instruction sets for improved performance.
  • Power Management Features: Incorporates power management features for energy-efficient operation.
  • Security Features: Includes security features such as hardware-based encryption and virtualization.
  • High-Speed Interfaces: Supports high-speed interfaces such as PCIe and USB.

Benefits:

  • High Performance: Multi-core architecture and advanced instruction sets deliver high performance for demanding applications.
  • Energy Efficiency: Power management features minimize power consumption and reduce operating costs.
  • Enhanced Security: Security features protect sensitive data and prevent unauthorized access.
  • Versatile Connectivity: High-speed interfaces provide versatile connectivity options for various peripherals.
  • Long Lifecycle Support: Designed for long lifecycle support, ensuring availability and reliability for embedded applications.

Additional Details:

Given its likely classification as an embedded processor, the FH806530145563 would typically feature a soldered BGA package for improved ruggedness and reliability. It's engineered to withstand harsh environmental conditions and offer extended temperature range operation. Further research would be required to determine the specific number of cores, clock speed, cache size, and integrated graphics capabilities.

You May Also Be Interested in

Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention