EN
  • EN
  • DE

EPM7128ELI84-20N

Part No EPM7128ELI84-20N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1057357-EPM7128ELI84-20N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128ELI84-20N CAD Model

Description

The EPM7128ELI84-20N is a member of the MAX 7000 family of programmable logic devices (PLDs) from Intel (formerly Altera). This device is designed for a wide range of applications requiring flexible and configurable logic.

Applications

  • Address decoding: Implementing address decoding for memory and peripheral devices.
  • Glue logic: Interconnecting various components and interfaces in a system.
  • Peripheral control: Managing the operation of peripheral devices.
  • State machines: Implementing complex state machine logic.
  • Interface bridging: Connecting different communication protocols like UART, SPI, and I2C.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Networking equipment: Implemented in various networking devices for control and management.

Features

  • 128 macrocells: Provides a substantial amount of logic resources for complex designs.
  • 2500 usable gates: Represents the equivalent gate count of the device.
  • 84-pin PLCC package: A through-hole package suitable for prototyping and production.
  • High-speed performance: The '-20N' indicates a specific speed grade for the device.
  • Programmable interconnect array (PIA): Allows for flexible routing of signals within the device.
  • Global clock network: Ensures low-skew clock distribution for synchronized operation.
  • In-system programmability (ISP): Enables easy reprogramming of the device while installed in the system.
  • 5V operation: Operates at a standard 5V power supply.

Benefits

  • Reduced system cost: Integrates multiple logic functions into a single device, minimizing component count and board space.
  • Increased design flexibility: Allows for easy modification and customization of logic functions.
  • Faster time-to-market: In-system programmability speeds up prototyping and deployment.
  • Improved performance: High-speed operation and flexible interconnect contribute to enhanced system performance.
  • Enhanced reliability: Reduces the potential for wiring errors and component failures.

Additional Details

The EPM7128ELI84-20N offers a balance between logic density, performance, and cost. It is typically programmed using Intel's Quartus Prime development software, which provides a comprehensive suite of tools for design entry, simulation, and programming.

The 'ELI' in the part number likely refers to the package type and temperature range specifications, while '-20N' signifies a specific speed grade. Consult the official Intel datasheet for detailed and accurate specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess