EN
  • EN
  • DE

MAX876BCSA+T

Part No MAX876BCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706955-MAX876BCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX876BCSA+T CAD Model

Description

Product Overview: MAX876BCSA+T by Maxim Integrated

The MAX876BCSA+T is a high-performance, low-power, serially interfaced, microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with +5V-powered circuits.

This device performs a single function: it asserts a reset signal whenever the VCC supply voltage declines below a preset threshold, keeping it asserted for at least 140ms after VCC has risen above the reset threshold. The reset output is available in either an active-high or active-low configuration, making it versatile for different system design requirements.

The MAX876BCSA+T comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, ensuring reliability in various operating environments. Its low supply current of 4µA (typical) makes it an ideal choice for portable and battery-powered applications.

Key features of the MAX876BCSA+T include:

  • Precision monitoring of +5V power-supply voltages.
  • Fully specified over temperature.
  • Reset threshold suited for +5V-powered systems.
  • 140ms (min) power-on reset pulse width.
  • Low supply current of 4µA (typical).
  • Active-high or active-low reset output options.
  • 8-pin SOIC package for compact footprint.

The MAX876BCSA+T supervisory circuit is an essential component for managing system integrity. It ensures that microprocessors, microcontrollers, and other digital systems remain within safe operating conditions by providing a reliable reset signal during power-up, power-down, and brown-out conditions. Its integration into a system helps to prevent code execution errors, memory corruption, and other power-related failures that can occur when the supply voltage falls out of the acceptable range.

Maxim Integrated's reputation for quality and reliability is reflected in the MAX876BCSA+T, making it a trusted choice for engineers and designers looking to enhance the safety and stability of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess