Maxim Integrated MAX3341EEBE-T Overview
The MAX3341EEBE-T from Maxim Integrated is a high-performance, 3.0V to 5.5V, 2-transmitter/2-receiver RS-232 interface device that is designed to meet the needs of high-speed communications with minimal power consumption. This integrated circuit is particularly suitable for battery-powered applications due to its low-power shutdown mode that reduces power consumption when not in use.
With its operating temperature range of -40°C to +85°C, the MAX3341EEBE-T ensures reliable performance in a variety of challenging environments. This makes it an excellent choice for industrial and commercial applications where temperature extremes are a concern.
Key Features
- Supply Voltage Range: 3.0V to 5.5V, accommodating a wide variety of system power rails.
- Low Power Shutdown: Reduces power consumption when the interface is inactive, preserving battery life in portable applications.
- High Data Rate: Capable of data rates up to 1Mbps, allowing for high-speed data communication.
- ESD Protection: ±15kV Human Body Model (HBM) ESD protection on transmitter outputs and receiver inputs, providing robustness against electrostatic discharges.
- Integrated Charge Pump: Eliminates the need for an external high-voltage power supply for the RS-232 levels.
- Small Footprint: Available in a compact 20-pin SSOP package, saving valuable board space.
Applications
The MAX3341EEBE-T is ideal for a wide range of applications that require reliable RS-232 communication, including:
- Portable Data Terminals
- Point-of-Sale Systems
- Peripherals
- Networking Equipment
- Industrial Control Systems
With its combination of high-speed data transfer capabilities, low-power operation, and robust protection features, the MAX3341EEBE-T from Maxim Integrated is an excellent choice for designers looking to implement RS-232 communication interfaces in their products. Its small size and wide operating voltage range make it versatile for both new designs and upgrades to existing systems.