EN
  • EN
  • DE

SMBJ4758/TR13

Part No SMBJ4758/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 42.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4758
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280508-SMBJ4758/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4758/TR13 CAD Model

Description

Microchip Technology's SMBJ4758/TR13 Zener Diode

Microchip Technology's SMBJ4758/TR13 is a robust surface-mount Zener diode designed to provide precision voltage regulation and protection solutions for a wide range of electronic applications. This Zener diode is part of the SMBJ series, which is known for its high reliability and performance in a compact SMB package.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 91V, the SMBJ4758/TR13 provides stable voltage regulation, making it suitable for voltage reference or surge protection purposes.
  • Power Dissipation: It boasts a power dissipation of 5W, which allows it to handle significant power levels, making it ideal for high-power density applications.
  • High Surge Capability: This Zener diode is capable of withstanding high surge events, offering excellent transient voltage protection for sensitive electronics.
  • Surface-Mount Package: The SMB (DO-214AA) package is optimized for automated assembly processes and is designed to optimize board space in dense circuit designs.
  • Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring reliability and performance under varying environmental conditions.
  • RoHS Compliant: The SMBJ4758/TR13 complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to meet current regulations.

Applications:

The SMBJ4758/TR13 is versatile and can be used in a variety of applications including:

  • Consumer electronics such as TVs, computers, and mobile devices for voltage stabilization and protection.
  • Industrial systems where precise voltage control is required to protect sensitive circuitry.
  • Automotive electronics where robust protection against voltage transients is crucial.
  • Telecommunication equipment that requires reliable protection against surges and spikes.

Microchip Technology's commitment to quality ensures that the SMBJ4758/TR13 Zener diode is a reliable component for designers seeking to enhance the safety and performance of their electronic products.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess