EN
  • EN
  • DE

EPM7096JC84-3

Part No EPM7096JC84-3
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPM7096JC84-3 Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057349-EPM7096JC84-3
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7096JC84-3 CAD Model

Description

The EPM7096JC84-3 is a member of the MAX 7000 family of simple programmable logic devices (SPLDs) from Intel (formerly Altera). These devices are designed for implementing glue logic, address decoding, and other basic digital functions. They offer a cost-effective solution for low-density programmable logic applications.

Applications

  • Address decoding in memory systems: Generating chip select signals for memory devices.
  • Glue logic for connecting different ICs: Interfacing between microprocessors and peripherals.
  • Simple state machines: Implementing control sequences for various applications.
  • I/O port expansion: Adding additional I/O lines to a microcontroller system.
  • Small peripheral control: Controlling simple devices such as LEDs and switches.

Features

  • High-speed performance: Offers fast propagation delays for time-critical applications.
  • Electrically erasable programmable read-only memory (EEPROM): Allows for easy reprogramming and updates.
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  • In-system programmability (ISP): Enables on-the-fly reconfiguration of the device.
  • 84-pin J-Lead Chip Carrier (PLCC) package: Facilitates easy integration into through-hole and surface mount assemblies.

Benefits

  • Reduced system cost: Cost-effective solution for implementing simple logic functions.
  • Increased design flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Improved system performance: Fast propagation delays enhance overall performance.
  • Faster time to market: In-system programmability allows for rapid prototyping and debugging.
  • Simplified system integration: PLCC package simplifies board layout and assembly.

Additional Details

The EPM7096JC84-3 features 96 macrocells, which can be configured to implement various logic functions. It operates at a voltage of 5V. The operating temperature range is typically 0°C to +70°C. The 84-pin PLCC package is designed for easy insertion into sockets or soldering onto PCBs. The speed grade is -3, indicating a specific performance level within the MAX 7000 family. The device supports various programming interfaces, including JTAG, for easy configuration and debugging. Its architecture is based on a programmable AND array feeding into a fixed OR array, which is a common structure for SPLDs.

Intel's MAX 7000 family of SPLDs is a well-established and widely used solution for implementing simple logic functions. The EPM7096JC84-3 provides a good balance of logic density, performance, and cost, making it suitable for many basic digital applications.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess