EN
  • EN
  • DE

EPM570T144C8N

Part No EPM570T144C8N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025935-EPM570T144C8N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM570T144C8N CAD Model

Description

The EPM570T144C8N is a MAX II series Complex Programmable Logic Device (CPLD) from Intel (formerly Altera). This CPLD is designed to provide a high-density, low-power solution for a variety of logic applications. It is suitable for implementing control logic, interface bridging, and other digital circuits.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs) and motor control applications.
  • Embedded Systems: Employed in control and interface functions within various embedded systems.
  • Consumer Electronics: Integrated into set-top boxes, displays, and other consumer devices.
  • Automotive: Utilized for control and interface functions within automotive systems.
  • Data Processing: Incorporated into data acquisition and processing systems.

Features:

  • Logic Elements: Contains 570 logic elements, offering significant logic capacity.
  • User I/O Pins: Provides 116 user I/O pins for interfacing with external components.
  • Internal Oscillator: Includes an internal oscillator for generating clock signals.
  • On-Chip Memory: Features on-chip memory for data storage and processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable applications.

Benefits:

  • High Density: Offers a high density of logic elements in a compact package.
  • Low Power: Provides low power consumption, extending battery life in portable applications.
  • Flexibility: Offers a flexible architecture that can be customized to meet specific design requirements.
  • Ease of Use: Simplifies the design process with user-friendly development tools.
  • Reliability: Ensures reliable operation in various environmental conditions.

Additional Details:

The EPM570T144C8N operates with a 3.3V power supply. It is available in a 144-pin TQFP package. The device is supported by Intel's Quartus Prime software, which provides a comprehensive suite of tools for design, simulation, and implementation. The CPLD is designed to meet the requirements of modern electronic systems, offering a balance of performance, low power consumption, and flexibility.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.3462
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess