EN
  • EN
  • DE

EP10K20RC208-3

Part No EP10K20RC208-3
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023765-EP10K20RC208-3
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP10K20RC208-3 CAD Model

Description

The Intel EP10K20RC208-3 is a member of the APEX™ II programmable logic device (PLD) family, offering a flexible and efficient solution for a wide range of digital logic applications. This device is characterized by its combination of high logic density, performance, and advanced features, making it suitable for demanding applications in various industries. The APEX II architecture allows for complex digital designs to be implemented with ease and efficiency.

Applications

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Data processing systems
  • Aerospace and defense applications

Features

  • High logic density with 20,000 logic elements
  • Advanced architecture for efficient logic implementation
  • High-speed performance with a system frequency of up to 250 MHz
  • Flexible I/O options with support for various standards
  • On-chip memory blocks for data storage

Benefits

  • Reduced system complexity due to high integration
  • Improved system performance with high-speed operation
  • Increased design flexibility with configurable I/O options
  • Faster time-to-market due to ease of design and implementation
  • Lower power consumption compared to discrete logic solutions

The EP10K20RC208-3 features a two-dimensional array of logic array blocks (LABs), each containing multiple logic elements (LEs). These LABs are interconnected by a programmable routing network, allowing for the creation of complex logic functions. The device also includes embedded memory blocks that can be configured as RAM, ROM, or FIFO, providing flexibility in data storage and manipulation. The I/O pins of the EP10K20RC208-3 support a wide range of signaling standards, enabling seamless integration with other system components.

The EP10K20RC208-3 is supported by Intel's Quartus® II development software, which provides a comprehensive suite of tools for design entry, simulation, synthesis, and place-and-route. The software also includes advanced features such as timing analysis and power estimation, allowing designers to optimize their designs for performance and efficiency. The EP10K20RC208-3 is a versatile and powerful PLD that offers a compelling solution for a wide range of digital logic applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0266
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess