EN
  • EN
  • DE

ispLSI2128VE180LB208

Part No ispLSI2128VE180LB208
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V In-System Programmable SuperFAST™ High Density PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190814-ispLSI2128VE180LB208
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ispLSI2128VE180LB208 CAD Model

Description

The ispLSI2128VE-180LB208 is a high-density Programmable Logic Device (PLD) from Lattice Semiconductor Corporation. This device is part of the ispLSI 2000VE family, offering a combination of high performance, low power consumption, and ease of use. It is designed for a wide range of logic applications, providing a flexible and reconfigurable platform for implementing custom digital circuits.

Applications:

  • Address decoding.
  • Peripheral control.
  • State machine implementation.
  • Glue logic replacement.
  • Custom logic functions.

Features:

  • 128 macrocells.
  • 180 MHz maximum operating frequency.
  • 16,000 equivalent gate array gates.
  • 3.3V power supply operation.
  • In-system programmability (ISP).
  • Flexible I/O options.
  • Available in a 208-pin LQFP package.

Benefits:

  • High logic density for complex designs.
  • High performance for demanding applications.
  • Low power consumption for energy-sensitive applications.
  • In-system programmability for easy configuration and updates.
  • Flexible I/O options for versatile connectivity.
  • Cost-effective solution for custom logic implementation.

Additional Details:

The ispLSI2128VE-180LB208 PLD features a hierarchical routing architecture that provides high performance and predictable timing. The in-system programmability (ISP) allows the device to be programmed and reprogrammed while it is mounted on the circuit board, simplifying the design and development process. The flexible I/O options allow the PLD to be connected to a wide range of external devices. The 208-pin LQFP package is a small surface-mount package that saves board space.

Specifics of this device also include programmable output enable controls and individual output tri-state controls. It is typically programmed using Lattice's design software. The device is designed for robust operation over a standard industrial temperature range. Given its gate count, it is well-suited for moderate complexity control and interface functions.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess