EN
  • EN
  • DE

ISPLSI5384VE-80LB272I

Part No ISPLSI5384VE-80LB272I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description In-System Programmable 3.3V SuperWIDE™ High Density PLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190840-ISPLSI5384VE-80LB272I
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI5384VE-80LB272I CAD Model

Description

The ISPLSI5384VE-80LB272I is a high-density Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation, part of their ispLSI 5000VE family. It is designed for high-performance, low-power applications requiring complex logic functions and in-system programmability. This CPLD is known for its speed, flexibility, and robust feature set, making it a suitable choice for diverse digital designs.

Applications:

  • Data Communications: Implementing custom interfaces, protocol bridging, and high-speed data processing.
  • Industrial Automation: Control logic, motor control, and sensor data acquisition.
  • Networking Equipment: Packet processing, routing, and interface management in switches and routers.
  • Video Processing: Image processing, display control, and video format conversion.
  • Instrumentation: Logic control, data acquisition, and signal processing in test and measurement equipment.

Features:

  • High Density: Offers a large number of logic gates and macrocells for complex designs.
  • In-System Programmability (ISP): Allows for easy design modifications and updates without removing the device.
  • Low Power Consumption: Ideal for portable and power-sensitive applications.
  • High Speed: Provides fast propagation delays for high-performance logic.
  • Flexible I/O: Supports a wide range of I/O standards and configurations.
  • 272-Pin LBGA Package: Offers a compact footprint with excellent thermal performance.

Benefits:

  • Design Flexibility: Programmability allows for design changes and feature enhancements without hardware modifications.
  • Time to Market: ISP significantly reduces development time by simplifying prototyping and debugging.
  • System Performance: High speed and efficient architecture enables high-throughput data processing.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life in portable devices.
  • Cost Effectiveness: Integrates multiple functions into a single device, reducing component count and board space.

Additional Details:

The ISPLSI5384VE-80LB272I operates at 3.3V, offering compatibility with modern logic standards. Its architecture allows for efficient implementation of complex state machines, arithmetic logic, and control circuits. The device is programmed using industry-standard JTAG programming tools. The LBGA package provides excellent thermal performance, ensuring reliable operation even in demanding environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess