EN
  • EN
  • DE

EPM240T100C5NAH

Part No EPM240T100C5NAH
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031064-EPM240T100C5NAH
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM240T100C5NAH CAD Model

Description

The EPM240T100C5NAH is a member of the MAX II family of Instant-On, non-volatile CPLDs (Complex Programmable Logic Devices) from Intel (formerly Altera). These devices offer a cost-effective solution for a variety of applications, providing a high level of integration and performance in a compact package.

Applications

  • General purpose programmable logic: Implementing custom logic functions and glue logic.
  • Interface bridging: Connecting different types of interfaces such as SPI, I2C, and UART.
  • Power sequencing: Controlling the power-up and power-down sequence of various components in a system.
  • Address decoding: Decoding memory addresses for accessing different memory locations.
  • Motor control: Implementing control algorithms for motor drives.
  • Display control: Managing display interfaces and timing.
  • Industrial automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Consumer electronics: Found in various consumer devices for logic control and interface management.

Features

  • Instant-on architecture: The device powers up quickly and starts executing logic immediately.
  • Non-volatile configuration: The configuration data is stored in on-chip flash memory, eliminating the need for external configuration devices.
  • 240 logic elements (LEs): Providing a sufficient amount of logic resources for implementing complex designs.
  • 100-pin TQFP package: A compact and easy-to-use package for surface mount assembly.
  • Global clock network: Providing a low-skew clock distribution for high-speed operation.
  • User I/O pins: Configurable input/output pins for interfacing with external devices.
  • In-system programmability (ISP): Allows for easy reprogramming of the device while it is installed in the system.
  • Operating Voltage: Typically 3.3V or 2.5V, depending on the specific configuration.

Benefits

  • Reduced system cost: Integration of multiple logic functions into a single device reduces the overall component count and board space.
  • Increased system performance: The high-speed architecture and global clock network enable fast and reliable operation.
  • Improved design flexibility: The programmable nature of the device allows for easy modification and customization of the design.
  • Faster time-to-market: The instant-on architecture and in-system programmability enable rapid prototyping and deployment.
  • Enhanced system reliability: The non-volatile configuration eliminates the risk of configuration loss due to power outages.

Additional Details

The EPM240T100C5NAH CPLD is designed for a wide range of applications where fast prototyping, low cost, and design flexibility are important considerations. It offers a good balance between logic density, performance, and power consumption. The device is supported by Intel's Quartus Prime development software, which provides a comprehensive suite of tools for design entry, simulation, and programming.

The 'C5' in the part number indicates the speed grade of the device, with '5' typically representing a specific speed performance level. The 'NAH' suffix often denotes package type and temperature range specifications. It's crucial to consult the official Intel datasheet for complete and accurate specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess