EN
  • EN
  • DE

EPM2210F324I3N

Part No EPM2210F324I3N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Compliant
Win Source Part Number 1007188-EPM2210F324I3N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM2210F324I3N CAD Model

Description

The Intel EPM2210F324I3N is a MAX II series Complex Programmable Logic Device (CPLD). These devices are designed for a wide range of applications that require programmable logic solutions. The MAX II family offers a cost-effective and power-efficient solution for implementing various digital logic functions.

Applications

  • General-purpose logic: Implementing custom digital circuits for various applications.
  • Interface bridging: Connecting devices with different interface standards.
  • Control logic: Implementing state machines and control circuits.
  • Data processing: Performing simple data manipulation tasks.
  • Consumer electronics: Used in various consumer devices requiring programmable logic.

Features

  • High I/O count: Offers a large number of input/output pins for interfacing with other devices.
  • Fast propagation delay: Enables high-speed operation.
  • Low power consumption: Reduces power consumption compared to other programmable logic devices.
  • In-system programmability (ISP): Allows programming and reprogramming of the device without removing it from the circuit board.
  • Advanced packaging: Available in a variety of packages to suit different board layouts.

Benefits

  • Flexibility: Can be reconfigured to implement different logic functions.
  • Time-to-market: Reduces development time compared to designing custom ASICs.
  • Cost-effectiveness: Offers a cost-effective solution for implementing custom logic.
  • Reduced board space: Allows for smaller and more compact designs.
  • Improved system performance: Enables high-speed operation and reduces latency.

Additional Details

The EPM2210F324I3N features 2210 logic elements (LEs), 324 pins, and operates within the industrial temperature range. It is typically programmed using Altera's Quartus II software. It's commonly used in applications where a moderate amount of programmable logic is needed along with a good balance of performance and power consumption. The device's non-volatile nature means it retains its configuration even when power is removed.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess