Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 212
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-FBGA (17x17)
Base Product Number EPM1270
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Other Names 974595,-544-1328,544-1328
Standard Package 90
Win Source Part Number 1057330-EPM1270GF256C4
Ultra Librarian 3D Model Ultra Librarian EPM1270GF256C4 CAD Model

Description

The EPM1270GF256C4 is a Complex Programmable Logic Device (CPLD) from Intel.

  • Manufacturer: Intel
  • Type: Complex Programmable Logic Device (CPLD)
  • Series: MAX® II
  • Package: Tray
  • I/O: 212
  • Programmable In-System: Yes
  • Delay Time tpd(1) max: 6.2 ns
  • Voltage Supply - Internal: 1.71V ~ 1.89V
  • Logic Elements/Blocks: 1270
  • Macrocells: 980
  • Package Type: 256-BGA
  • Supplier Device Package: 256-FBGA (17x17)
  • Operating Temperature: 0°C ~ 85°C (TJ)

You May Also Be Interested in

Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $1.9805
ECAD model for PALCE16V8H-10PC
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 132CSBGA
Lowest to $52.5524
ECAD model for LC4128ZC-75MN132I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High density PDLs | IC CPLD 256MC 7.5NS 100TQFP
Lowest to $22.7637
ECAD model for LC4256ZC-75T100C
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 48TQFP
Need more? Email Us
ECAD model for M4A5-32/32-10VNI48
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8H-5JC
Lattice Semiconductor Corporation
In-System Programmable 3.3V SuperWIDE™ High Density PLD
Need more? Email Us
ECAD model for ISPLSI5384VE-80LB272I
Lattice Semiconductor Corporation
Product Change Notifications (PCNs) have been issued to discontinue all devices in this data sheet.
Lowest to $21.0211
ECAD model for GAL22V10D-7LPN
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
ECAD model for XC95144-10TQ100C
Lattice Semiconductor Corporation
3.3V In-System Programmable SuperFAST™ High Density PLD
Need more? Email Us
ECAD model for ispLSI2128VE180LB208

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention