Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454985-AM29F400BT-70SIT
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AM29F400BT-70SIT CAD Model

Description

The AM29F400BT-70SIT is a 4Mb Flash memory device from Advanced Micro Devices (AMD), designed to provide high-density, non-volatile storage for a range of electronic applications. This NAND/NOR Flash memory is ideal for storing boot code, firmware, and application data in automotive electronics, portable devices, and embedded systems. The device offers a combination of fast read speeds, robust program and erase capabilities, and sector architecture, making it a versatile choice for developers. It operates reliably across a broad spectrum of temperatures, making it suitable for use in environments exposed to extreme conditions. The parallel interface facilitates quick data access, crucial for performance-critical applications. As with other AMD memory products, the AM29F400BT-70SIT is known for its durability and reliability, making it a trusted choice for industrial and consumer electronic designs.

You May Also Be Interested in

CISCO
CISCO MEM-FLSH-8GU16G - 8G to 16G Flash Memory Upgrade for Cisco ISR 4400
Need more? Email Us
ECAD model for CISCO MEM-FLSH-8GU16G - 8G to 16G Flash Memory Upgrade for Cisco ISR 4400
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
CISCO
Cisco UCS-EZ8-M16G. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-EZ8-M16G - Cisco 16GB DDR4-2133-MHz RDIMM
CISCO
Cisco 15-104116-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO 15-104116-01 - Cisco 16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
CISCO
Cisco UCS-MR-1X322RUG-S. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X322RUG-S - 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v Samsung
CISCO
Micron 64GB DDR4-2666-MHz LRDIMM/PC4-21300
Need more? Email Us
ECAD model for CISCO MTA72ASS8G72LZ-2G6B2 - Micron 64GB DDR4-2666-MHz LRDIMM/PC4-21300
CISCO
Cisco 8GB (1X8GB) 2RX4 PC3L12800R DDR31600MHZ
Need more? Email Us
ECAD model for CISCO 15-13637-01 - Cisco 8GB (1X8GB) 2RX4 PC3L12800R DDR31600MHZ
CISCO
CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
ECAD model for CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention