The PALCE16V8H-5JC is a high-performance, Electrically Erasable Programmable Logic Device (EEPLD) from Advanced Micro Devices (AMD). This device is a versatile solution for implementing custom logic functions, offering flexibility and reprogrammability.
Applications:
- Address decoding
- Control logic
- State machine implementation
- Peripheral interface
- Glue logic in embedded systems
Features:
- Electrically erasable and reprogrammable
- 16 inputs
- 8 outputs, configurable as inputs or outputs
- 5ns propagation delay
- Low power consumption
Benefits:
- Flexibility to modify logic designs without replacing the device
- High speed operation for demanding applications
- Simplified design and debugging
- Reduced board space and component count
- Cost-effective solution for custom logic
Additional Details:
The PALCE16V8H-5JC features a programmable AND array and a fixed OR array. Its electrically erasable nature allows for in-system programming and easy modification of the logic implementation. The '5JC' indicates a 5ns propagation delay and a specific package type (likely a PLCC). The device operates on a 5V power supply. Programming is typically done using a standard PAL programmer. Consult the datasheet for precise programming specifications and application examples. The reprogrammability makes it superior to older fuse-based PAL devices.