EN
  • EN
  • DE

EPF8636AGC192-4

Part No EPF8636AGC192-4
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Loadable PLD, CMOS, CPGA192
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 6000
Number of Logic Blocks (LABs) 504
RoHS Non-Compliant
Win Source Part Number 1057323-EPF8636AGC192-4
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF8636AGC192-4 CAD Model

Description

The EPF8636AGC192-4 is a Programmable Logic Device (PLD) belonging to Intel's FLEX 8000 family. It provides a flexible and cost-effective solution for implementing custom logic circuits. It’s designed to bridge the gap between traditional gate arrays and standard logic devices, offering a blend of performance and programmability.

Applications:

  • Motor control: Used in industrial automation systems and robotics for precise motor management.
  • Data communication: Implemented in network interface cards (NICs) and serial communication devices.
  • Peripheral control: Utilized in embedded systems for managing peripherals such as displays, sensors, and actuators.
  • Address decoding: Integrated in memory systems for efficient address decoding and data access.
  • State machine implementation: Employed in control systems and automation for implementing complex state machines.

Features:

  • High density: Offers a high density of programmable logic, allowing for the implementation of complex circuits.
  • Fast propagation delays: Provides fast propagation delays, ensuring high-speed performance.
  • Low power consumption: Consumes low power, making it suitable for battery-powered applications.
  • In-system programmability (ISP): Supports in-system programmability, enabling designers to reconfigure the device without removing it from the circuit board.
  • Global routing resources: Features global routing resources for efficient signal routing and connectivity.

Benefits:

  • Reduced time-to-market: Speeds up time-to-market by allowing designers to quickly prototype and implement their designs.
  • Increased design flexibility: Offers high design flexibility, enabling designers to tailor the device to their specific requirements.
  • Lower system cost: Reduces system cost by integrating multiple functions into a single device.
  • Improved system performance: Enhances system performance by providing high-speed logic and efficient routing.
  • Simplified design process: Simplifies the design process with user-friendly development tools and comprehensive documentation.

Additional Details:

The EPF8636AGC192-4 is typically packaged in a 192-pin PQFP (Plastic Quad Flat Pack). It operates over a specified voltage range, typically 3.3V or 5V. The device's architecture consists of logic elements (LEs) organized into logic array blocks (LABs). The LABs are interconnected by a programmable interconnect matrix, which allows designers to route signals between the LEs. The device is configured using configuration data that is stored in on-chip memory. Detailed timing parameters, power consumption figures, and configuration procedures can be found in the Intel FLEX 8000 family documentation. The device can be configured using a JTAG interface or an external configuration device. Its architecture allows for efficient implementation of both combinational and sequential logic circuits.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
ON Semiconductor
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess