EN
  • EN
  • DE

EP2C50U484C7N

Part No EP2C50U484C7N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 294 I/O 484UBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA
Manufacturer Intel
Series Cyclone® II
Package Tray
Number of I/O 294
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-FBGA
Case / Package 484-UBGA (19x19)
Family Name EP2C50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 544-2129, 969713, -544-2129
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918237-EP2C50U484C7N
Ultra Librarian 3D Model Ultra Librarian EP2C50U484C7N CAD Model

Description

The EP2C50U484C7N is a member of the Cyclone II FPGA family from Intel (formerly Altera). These FPGAs are built on a low-cost, low-power architecture, making them ideal for a wide range of applications. The 'EP2C50' indicates a device with approximately 50,000 logic elements, and the 'U484' signifies a 484-pin Ultra FineLine BGA (UBGA) package. 'C7N' denotes the temperature grade and lead-free status.

Applications

  • Industrial control systems: Implementing custom control algorithms and interfaces.
  • Image and video processing: Accelerating computationally intensive tasks.
  • Motor control: Providing precise control over motor speed and position.
  • Consumer electronics: Implementing custom logic in devices like digital cameras and media players.
  • Networking equipment: Implementing custom protocols and data processing.

Features

  • 50,000 logic elements (LEs): Provides ample resources for complex designs.
  • 484-pin UBGA package: Offers a compact footprint for space-constrained applications.
  • Embedded memory: Includes on-chip memory blocks for data storage and processing.
  • Digital signal processing (DSP) blocks: Enables efficient implementation of DSP algorithms.
  • Clock management circuitry: Provides flexible clock generation and distribution.
  • High-speed I/O: Supports various I/O standards for interfacing with external devices.

Benefits

  • Flexibility: Allows for custom hardware implementation of virtually any digital logic function.
  • Cost-effectiveness: Offers a low-cost solution for implementing complex designs.
  • Low power consumption: Minimizes power dissipation, making it suitable for portable applications.
  • Fast time-to-market: Enables rapid prototyping and development.
  • Reconfigurability: Allows for design changes and updates without hardware modifications.

Additional Details

The EP2C50U484C7N FPGA is based on a 1.2V core voltage and features a programmable interconnect architecture that allows for flexible routing of signals between logic elements. The device includes embedded memory blocks that can be configured as RAM, ROM, or FIFO. The DSP blocks provide dedicated hardware for performing multiplication, accumulation, and other DSP operations. The clock management circuitry includes phase-locked loops (PLLs) that can generate multiple clock frequencies from a single input clock. The high-speed I/O supports various standards, including LVDS, HSTL, and SSTL. Development of designs for the EP2C50U484C7N is typically done using Intel's Quartus Prime software. This software provides a comprehensive suite of tools for design entry, synthesis, place and route, and simulation. The software also includes a library of pre-built IP cores that can be used to accelerate development.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess