EN
  • EN
  • DE

EM6607TP16B

Part No EM6607TP16B
Manufacturer EM Microelectronic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EM Microelectronic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822513-EM6607TP16B
Ultra Librarian 3D Model Ultra Librarian EM6607TP16B CAD Model

Description

The EM6607TP16B is a Real-Time Clock (RTC) module manufactured by EM Microelectronic. This device is designed to provide accurate timekeeping, even when the main system power is off. It is a low-power solution that integrates a crystal oscillator, RTC core, and memory to store time and calendar information. This makes it suitable for a wide range of applications where continuous time tracking is crucial.

Applications

  • Metering (electricity, gas, water)
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data loggers
  • Automotive applications
  • Medical devices

Features

  • Real-time clock (RTC) functionality with date, month, year, and weekday
  • Low power consumption for extended battery life
  • Integrated crystal oscillator
  • Non-volatile memory for time and calendar storage
  • Programmable alarm functions
  • I2C serial interface for communication
  • Temperature compensation for accurate timekeeping over a wide temperature range

Benefits

  • Ensures accurate timekeeping in various applications
  • Reduces system power consumption, extending battery life
  • Simplified system design with integrated crystal oscillator
  • Preserves time and calendar data during power outages
  • Enables event scheduling and time-based triggering
  • Easy integration with microcontrollers via I2C interface
  • Maintains accurate time even under varying temperature conditions

Additional Details

The EM6607TP16B communicates with a host microcontroller via the I2C interface. The device includes registers for storing seconds, minutes, hours, day of the week, day of the month, month, and year. It also features alarm registers that can be programmed to trigger an interrupt at a specific time. The module is typically powered by a small battery (e.g., coin cell) to maintain timekeeping when the main power is off. The operating voltage range is typically between 1.8V and 5.5V. The device is available in a small surface-mount package. Consult the EM Microelectronic datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper integration and operation.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess