EN
  • EN
  • DE

EP220DM/883B-12

Part No EP220DM/883B-12
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021579-EP220DM/883B-12
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP220DM/883B-12 CAD Model

Description

The EP220DM/883B-12 is a Bipolar Programmable Read-Only Memory (PROM) device manufactured by Intel, designed for high-reliability applications. The '/883B' designation indicates that this device meets the stringent requirements of MIL-STD-883, signifying it is intended for use in military and aerospace environments where performance and reliability are paramount. The '-12' likely refers to a specific speed grade of the device.

Applications

  • Military Systems: Used in missile guidance systems, radar systems, and communication equipment.
  • Aerospace Systems: Employed in satellite control systems, avionics, and flight control computers.
  • Industrial Control: Integrated into critical control systems requiring high reliability and deterministic behavior.
  • High-Reliability Computing: Utilized in systems where data integrity and uptime are essential.
  • Legacy Systems: Found in older systems where compatibility with Bipolar PROM technology is required.

Features

  • High Reliability: Designed to meet the stringent requirements of MIL-STD-883.
  • Bipolar Technology: Offers fast switching speeds and stable performance.
  • Programmable: Allows for customization of memory contents.
  • Non-Volatile: Retains data even when power is removed.
  • Hermetic Package: Provides protection against environmental factors.

Benefits

  • Assured Performance: Guarantees reliable operation in harsh environments.
  • Fast Access Times: Enables rapid data retrieval for critical applications.
  • Customized Memory Solutions: Allows for tailored memory configurations to meet specific needs.
  • Long-Term Data Retention: Ensures data integrity over extended periods.
  • Enhanced System Stability: Contributes to the overall robustness and reliability of the system.

Additional Details

The EP220DM/883B-12 is typically packaged in a hermetically sealed ceramic DIP (Dual In-line Package) to protect it from moisture, temperature variations, and other environmental hazards. Programming is typically performed using specialized PROM programmers. The device operates on a standard 5V power supply and provides a stable and predictable performance across a wide temperature range. Due to its MIL-STD-883 compliance, this device undergoes rigorous testing and screening to ensure its reliability and performance in demanding environments. The Bipolar PROM technology offers fast switching speeds and a relatively simple architecture, making it suitable for applications where performance and reliability are paramount.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess