EN
  • EN
  • DE

D27512-200V10

Part No D27512-200V10
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1032867-D27512-200V10
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27512-200V10 CAD Model

Description

The D27512-200V10 is a 65,536-byte (64K x 8) Erasable Programmable Read-Only Memory (EPROM) manufactured by Intel. This EPROM is designed for storing non-volatile data such as firmware, boot code, and program data in embedded systems and other electronic devices.

Applications:

  • Embedded Systems: Used to store firmware and configuration data in embedded systems.
  • Microcontrollers: Stores program code and data for microcontrollers.
  • Industrial Control Systems: Holds the control software for industrial equipment.
  • Instrumentation: Stores calibration data and program code for instrumentation devices.
  • Telecommunications Equipment: Used for storing firmware in telecommunications devices.

Features:

  • 65,536-byte (64K x 8) Organization: Provides 65,536 bytes of storage organized as 64K words of 8 bits each.
  • EPROM (Erasable Programmable Read-Only Memory): Can be erased using ultraviolet (UV) light and reprogrammed electrically.
  • Fast Access Time: Offers a typical access time of 200 ns (indicated by "-200" in the part number).
  • Single 5V Power Supply: Operates on a single 5V power supply for ease of use.
  • Three-State Output: Allows for easy memory expansion and bus sharing.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • DIP Package: Available in a 28-pin DIP (Dual In-line Package) for easy prototyping and through-hole assembly.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for firmware updates and modifications.
  • Fast Access Time: Enables quick retrieval of data, improving system performance.
  • Easy to Interface: TTL compatible inputs and outputs simplify integration with other digital components.

Additional Details:

The "V10" suffix does not appear to represent a standard part of the EPROM designation; it may indicate some level of customization or a particular production lot or voltage rating. EPROM erasure requires exposure to UV light at a specific wavelength (typically 253.7 nm) for a specified duration. The device is programmed using an EPROM programmer. Datasheets with detailed specifications and timing diagrams can be found from various sources online. The D27512 offers a cost-effective solution for storing firmware and program data in a wide range of applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess