EN
  • EN
  • DE

CS5166GDW16

Part No CS5166GDW16
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Description 5-Bit Synchronous CPU Controller with Power-Good and Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Compliant
Win Source Part Number 1019858-CS5166GDW16
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS5166GDW16 CAD Model

Description

ON Semiconductor CS5166GDW16 Product Overview

The CS5166GDW16 is a high-performance, integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of power management applications, delivering precision, efficiency, and reliability. The CS5166GDW16 is a testament to ON Semiconductor's commitment to providing advanced solutions for modern electronic systems.

Key Features

  • High Efficiency: The CS5166GDW16 is engineered to maximize power efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Voltage Regulation: This component offers excellent voltage regulation capabilities, ensuring stable power delivery to sensitive electronic components.
  • Thermal Management: With built-in thermal protection features, the CS5166GDW16 is designed to operate safely within a wide range of temperatures.
  • Compact Size: The small footprint of the CS5166GDW16 allows for its use in space-constrained applications without compromising performance.

Applications

The CS5166GDW16 is versatile and can be used in various applications, including:

  • Computing systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The device comes with a set of technical specifications that make it suitable for demanding applications:

  • Input Voltage Range: Adaptable to various systems with different power requirements.
  • Output Voltage Options: Provides flexibility in designing power supply architectures.
  • Switching Frequency: High-frequency operation enables the use of smaller external components, reducing overall system size and cost.
  • Package Type: The CS5166GDW16 is available in a surface-mount package that is suitable for automated assembly processes, enhancing manufacturing efficiency.

Quality and Reliability

ON Semiconductor ensures that the CS5166GDW16 meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to guarantee performance under various conditions. Customers can rely on the CS5166GDW16 for consistent operation over the product's lifespan.

In conclusion, the CS5166GDW16 from ON Semiconductor is an ideal choice for designers looking for a power management solution that offers efficiency, precision, and compactness. Its versatility across different industries and applications makes it a valuable component in any electronic system requiring dependable power management.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6216 $52.9728
19+ $5.4332 $103.2308
29+ $5.2634 $152.6386
40+ $5.0936 $203.7440
51+ $4.9238 $251.1138
68+ $4.4144 $300.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess