Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953961-CM8070104422406
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070104422406 CAD Model

Description

The Intel CM8070104422406 is an embedded processor likely belonging to a series designed for low-power and high-performance applications. As part of the CM80701 family, this processor probably integrates graphics and I/O functionalities, making it suitable for a broad spectrum of industrial, commercial, and consumer electronics. More granular details would be accessible via Intel's proprietary documentation and datasheets.

Applications

  • Industrial Control Systems: Used within automation equipment, PLCs, and monitoring devices in manufacturing settings.
  • Point-of-Sale (POS) Terminals: Powers cash registers, payment processing systems, and inventory tracking devices in retail environments.
  • Digital Surveillance: Integrated into network video recorders (NVRs), IP cameras, and video analytics platforms.
  • Thin Clients: Supports virtual desktop infrastructure (VDI) and cloud computing applications in enterprise environments.
  • In-Vehicle Infotainment: Used in automotive head units, navigation systems, and driver assistance systems.

Features

  • Integrated Graphics: Equipped with an integrated GPU to drive displays and accelerate multimedia tasks.
  • Low Thermal Design Power (TDP): Operates with minimal heat output, enabling fanless designs and improving energy efficiency.
  • Real-Time Computing Capabilities: Supports time-sensitive applications requiring deterministic performance.
  • Embedded Lifecycle Support: Offers extended product availability and support for long-term deployments.
  • Advanced Security Features: Incorporates hardware-based security mechanisms to protect against unauthorized access and malware.

Benefits

  • Energy Efficiency: Reduces power consumption, lowering operating costs and minimizing environmental impact.
  • Enhanced Graphics Performance: Enables visually rich user interfaces and smooth multimedia playback.
  • Reliable Operation: Designed for dependable performance in demanding industrial environments.
  • Long-Term Availability: Ensures a stable platform for long-lived embedded systems.
  • Improved Security: Protects sensitive data and prevents unauthorized system access.

Additional Details

The Intel CM8070104422406 processor typically supports a variety of memory technologies and I/O interfaces, including DDR4 memory, PCIe, USB, and Ethernet. It is designed to operate within a specific voltage range and thermal envelope. Specific details regarding the core count, clock speed, cache size, and integrated graphics capabilities can be found in the official Intel product documentation. Proper cooling solutions should be implemented to ensure optimal performance and prevent overheating. Consult the Intel datasheet for comprehensive specifications and design guidelines.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention